Status: | Unknown |
---|---|
Series: | DA Series |
RoHS: | Unknown |
No. of Circuits | 6Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 25mA |
Product Range | DA Series |
Switch Type | DIP Unsealed |
Actuation Type | Raised |
Colour | Red |
Contact Current @ Contact Voltage DC Max | 100mA |
Contact Current Rating | 100mA |
Contact Resistance | 50mohm |
Dielectric Strength VDC | 500V |
External Depth | 9.9mm |
External Length / Height | 9.9mm |
External Width | 6.9mm |
Flammability Rating | UL 94V-0 |
Insulation Resistance | 100Mohm |
Insulation Resistance Voltage | 500VDC |
Lead Spacing | 2.54mm |
Length | 16.8mm |
Material | PBT Thermoplastic |
No. of Electrical Operations | 2000 |
No. of Mechanical Operations | 2000 |
No. of Positions | 6Ways |
Operating Force | 9.81N |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Pin Configuration | DIL |
Pin Width / Dia | 0.6mm |
Pitch Spacing | 2.54mm |
Row Pitch | 7.62mm |
Storage Temperature Max | 85°C |
Storage Temperature Min | -40°C |
Where can I find additional details, specifications and documents for a MCDA06?
Additional datasheets, footprints and schematics for MCDA06 are listed on our Part Details page. You can also find images and similar parts to MCDA06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCDA06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCDA06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCDA06 fall under?
The MCDA06 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCDA06 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCDA06 you can contact the distributor directly for product support, shipping queries etc.
Is the MCDA06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCDA06 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCDA06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCDA06 often in real-time on the comparison pages.
What if I can't find stock of MCDA06?
You can fill out our help required form which you can use to request a quote for MCDA06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.