Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Connector Type | Terminator |
---|---|
Connector Body Style | Straight Terminator |
Coaxial Termination | - |
Impedance | 75ohm |
Coaxial Cable Types | - |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Terminator |
---|---|
Connector Body Style | Straight Terminator |
Impedance | 75ohm |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Terminator, Coaxial, Bnc, Plug, 75Ohm | Newark Electronics |
Where can I find additional details, specifications and documents for a MCCX1002?
Additional datasheets, footprints and schematics for MCCX1002 are listed on our Part Details page. You can also find images and similar parts to MCCX1002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCCX1002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCCX1002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCCX1002 fall under?
The MCCX1002 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCCX1002 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCCX1002 you can contact the distributor directly for product support, shipping queries etc.
Is the MCCX1002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCCX1002 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MCCX1002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCCX1002 often in real-time on the comparison pages.
What if I can't find stock of MCCX1002?
You can fill out our help required form which you can use to request a quote for MCCX1002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.