Status: | Unknown |
---|---|
Series: | MCCTB Series |
RoHS: | Unknown |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | MCCTB Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
ESR | 4.5ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Capacitance Tolerance ± | ± 20% |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR Frequency | 100kHz |
ESR Temperature | 25°C |
External Depth | 1.9mm |
External Length / Height | 3.5mm |
External Width | 2.8mm |
Leakage Current | 0.6µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +85°C |
Reel Quantity | 2000 |
Tape Width | 8mm |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 25V |
CAP, 2.2µF, 25V, 20%, SMD | Farnell |
Where can I find additional details, specifications and documents for a MCCTB225M025?
Additional datasheets, footprints and schematics for MCCTB225M025 are listed on our Part Details page. You can also find images and similar parts to MCCTB225M025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCCTB225M025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCCTB225M025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCCTB225M025 fall under?
The MCCTB225M025 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCCTB225M025 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCCTB225M025 you can contact the distributor directly for product support, shipping queries etc.
Is the MCCTB225M025 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCCTB225M025 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCCTB225M025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCCTB225M025 often in real-time on the comparison pages.
What if I can't find stock of MCCTB225M025?
You can fill out our help required form which you can use to request a quote for MCCTB225M025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.