Status: | Unknown |
---|---|
Series: | MCCTA Series |
RoHS: | Unknown |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | MCCTA Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
ESR | 5ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR Frequency | 100kHz |
ESR Temperature | 25°C |
External Depth | 1.6mm |
External Length / Height | 3.2mm |
External Width | 1.6mm |
Leakage Current | 0.5µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +85°C |
Reel Quantity | 2000 |
Tape Width | 8mm |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 10V |
CAP, 4.7µF, 10V, 20%, 1206, SMD | Farnell |
Where can I find additional details, specifications and documents for a MCCTA475M010?
Additional datasheets, footprints and schematics for MCCTA475M010 are listed on our Part Details page. You can also find images and similar parts to MCCTA475M010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCCTA475M010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCCTA475M010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCCTA475M010 fall under?
The MCCTA475M010 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCCTA475M010 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCCTA475M010 you can contact the distributor directly for product support, shipping queries etc.
Is the MCCTA475M010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCCTA475M010 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCCTA475M010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCCTA475M010 often in real-time on the comparison pages.
What if I can't find stock of MCCTA475M010?
You can fill out our help required form which you can use to request a quote for MCCTA475M010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.