Status: | Unknown |
---|---|
Series: | CSR Series |
RoHS: | Unknown |
Resistance | 0.033ohm |
---|---|
Product Range | CSR Series |
Resistor Case Style | 1206 [3216 Metric] |
Power Rating | 500mW |
Resistance Tolerance | ± 1% |
Resistor Element Material | Metal Foil |
Temperature Coefficient | ± 50ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | CSR Series |
RoHS: | Compliant |
Resistance | 0.033ohm |
---|---|
Product Range | CSR Series |
Resistor Case Style | 1206 [3216 Metric] |
Power Rating | 500mW |
Resistance Tolerance | ± 1% |
Resistor Element Material | Metal Foil |
RoHS Compliant | Yes |
Current Sense Res, 0R033, 1%, 500 Mw | Newark Electronics |
CURRENT SENSE RES, 0R033, 1%, 500 MW | element14 |
Where can I find additional details, specifications and documents for a MCCSM06FTDUR033?
Additional datasheets, footprints and schematics for MCCSM06FTDUR033 are listed on our Part Details page. You can also find images and similar parts to MCCSM06FTDUR033 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCCSM06FTDUR033 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCCSM06FTDUR033 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCCSM06FTDUR033 fall under?
The MCCSM06FTDUR033 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to MCCSM06FTDUR033 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCCSM06FTDUR033 you can contact the distributor directly for product support, shipping queries etc.
Is the MCCSM06FTDUR033 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCCSM06FTDUR033 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCCSM06FTDUR033.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCCSM06FTDUR033 often in real-time on the comparison pages.
What if I can't find stock of MCCSM06FTDUR033?
You can fill out our help required form which you can use to request a quote for MCCSM06FTDUR033 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.