Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fuse Holder Type | Automotive Blade Fuse Holder |
---|---|
Fuse Current | 30A |
Fuse Size Held | ATO |
Holder Terminals | Wire Leaded |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | - |
Voltage Rating V DC | - |
SVHC | No SVHC (15-Jan-2018) |
Blow Characteristic | Very Fast Acting |
Body Length | 31.4mm |
Breaking Capacity | 50A @ 125V AC / DC 300A @ 32V DC |
External Depth | 10mm |
Fuse Case Style | SMD |
Termination Type | Wire Leaded |
Status: | Unknown |
---|---|
Series: | ATO Series |
RoHS: | Compliant |
Fuse Holder Type | Automotive Blade Fuse Holder |
---|---|
Fuse Current | 30A |
Holder Terminals | Wire Leaded |
No. of Fuses | 1Fuses |
Product Range | ATO Series |
Voltage Rating VDC | 500V |
RoHS Compliant | Yes |
FUSEHOLDER, IN-LINE, ATO, 30A | element14 |
Fuseholder, In Line, Ato | Newark Electronics |
Where can I find additional details, specifications and documents for a MCCQ-211N?
Additional datasheets, footprints and schematics for MCCQ-211N are listed on our Part Details page. You can also find images and similar parts to MCCQ-211N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCCQ-211N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCCQ-211N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCCQ-211N fall under?
The MCCQ-211N is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to MCCQ-211N when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCCQ-211N you can contact the distributor directly for product support, shipping queries etc.
Is the MCCQ-211N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCCQ-211N have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for MCCQ-211N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCCQ-211N often in real-time on the comparison pages.
What if I can't find stock of MCCQ-211N?
You can fill out our help required form which you can use to request a quote for MCCQ-211N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.