Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resistance | 120ohm |
---|---|
Product Range | - |
No. of Elements | 4Elements |
Network Circuit Type | Isolated |
Resistor Case Style | 0201 [0603 Metric] |
No. of Pins | 8Pins |
Voltage Rating | 12.5V |
Power Rating per Element | - |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | Lead monoxide (lead oxide) (07-Jul-2017) |
Power Rating | 31mW |
Resistance R1 | 120ohm |
Resistor Mounting | Surface Mount Device |
Where can I find additional details, specifications and documents for a MCCN-41JL6--120R?
Additional datasheets, footprints and schematics for MCCN-41JL6--120R are listed on our Part Details page. You can also find images and similar parts to MCCN-41JL6--120R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCCN-41JL6--120R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCCN-41JL6--120R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCCN-41JL6--120R fall under?
The MCCN-41JL6--120R is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to MCCN-41JL6--120R when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCCN-41JL6--120R you can contact the distributor directly for product support, shipping queries etc.
Is the MCCN-41JL6--120R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCCN-41JL6--120R have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCCN-41JL6--120R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCCN-41JL6--120R often in real-time on the comparison pages.
What if I can't find stock of MCCN-41JL6--120R?
You can fill out our help required form which you can use to request a quote for MCCN-41JL6--120R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.