Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resistance | 100kohm |
---|---|
Product Range | - |
No. of Elements | 4Elements |
Network Circuit Type | Isolated |
Resistor Case Style | 0201 [0603 Metric] |
No. of Pins | 8Pins |
Voltage Rating | 12.5V |
Power Rating per Element | - |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Power Rating | 31mW |
Resistance R1 | 100kohm |
Resistor Mounting | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resistance | 100kohm |
---|---|
No. of Elements | 4Elements |
Network Circuit Type | Isolated |
Resistor Case Style | 0201 [0603 Metric] |
No. of Pins | 8Pins |
Voltage Rating | 12.5V |
RoHS Compliant | Yes |
Thick Film Resistor, 100Kohm, 5%, Smd, 0201 | Newark Electronics |
RESISTOR, ARRAY, 4 X 0201, 100K | element14 |
Where can I find additional details, specifications and documents for a MCCN-41JL6--100K?
Additional datasheets, footprints and schematics for MCCN-41JL6--100K are listed on our Part Details page. You can also find images and similar parts to MCCN-41JL6--100K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCCN-41JL6--100K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCCN-41JL6--100K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCCN-41JL6--100K fall under?
The MCCN-41JL6--100K is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to MCCN-41JL6--100K when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCCN-41JL6--100K you can contact the distributor directly for product support, shipping queries etc.
Is the MCCN-41JL6--100K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCCN-41JL6--100K have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCCN-41JL6--100K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCCN-41JL6--100K often in real-time on the comparison pages.
What if I can't find stock of MCCN-41JL6--100K?
You can fill out our help required form which you can use to request a quote for MCCN-41JL6--100K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.