Status: | Unknown |
---|---|
Series: | CMA51 Series |
RoHS: | Unknown |
Coil Voltage | 12VDC |
---|---|
Contact Current | 20A |
Contact Configuration | SPDT |
Relay Mounting | Through Hole |
Relay Terminals | Solder |
Product Range | CMA51 Series |
Contact Voltage DC Nom | 14V |
Coil Resistance | 180ohm |
Contact Material | Silver Alloy |
Approvals & Standards | - |
SVHC | No SVHC (07-Jul-2017) |
Coil Voltage VDC Nom | 12V |
Contact Current Max | 20A |
External Depth | 12mm |
External Height | 13.7mm |
External Width | 15.5mm |
Status: | Unknown |
---|---|
Series: | CMA51 Series |
RoHS: | Compliant |
Coil Voltage | 12VDC |
---|---|
Contact Current | 20A |
Contact Configuration | SPDT |
Relay Mounting | Through Hole |
Relay Terminals | Solder |
Product Range | CMA51 Series |
Contact Voltage DC Nom | 14V |
RoHS Compliant | Yes |
Relay, Automotive, Spdt, 14Vdc, 20A | Newark Electronics |
RELAY, AUTOMOTIVE, SPDT, 14VDC, 20A | element14 |
Where can I find additional details, specifications and documents for a MCCMA51-S-DC12V-C?
Additional datasheets, footprints and schematics for MCCMA51-S-DC12V-C are listed on our Part Details page. You can also find images and similar parts to MCCMA51-S-DC12V-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCCMA51-S-DC12V-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCCMA51-S-DC12V-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCCMA51-S-DC12V-C fall under?
The MCCMA51-S-DC12V-C is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to MCCMA51-S-DC12V-C when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCCMA51-S-DC12V-C you can contact the distributor directly for product support, shipping queries etc.
Is the MCCMA51-S-DC12V-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCCMA51-S-DC12V-C have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCCMA51-S-DC12V-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCCMA51-S-DC12V-C often in real-time on the comparison pages.
What if I can't find stock of MCCMA51-S-DC12V-C?
You can fill out our help required form which you can use to request a quote for MCCMA51-S-DC12V-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.