MCCM3508-RH Diodes by Multicomp

BRIDGE RECTIFIER SINGLE PHASE 35A 800

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.18

Distributor Stock
Logo for element14
element14
from US$1.18
-
Buy Now

Specifications

No. of Phases Single
Repetitive Reverse Voltage Vrrm Max 800V
Forward Current If(AV) 35A
Bridge Rectifier Case Style Module
Forward Voltage VF Max 1.2V
No. of Pins 4Pins


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCCM3508-RH?

Additional datasheets, footprints and schematics for MCCM3508-RH are listed on our Part Details page. You can also find images and similar parts to MCCM3508-RH on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCCM3508-RH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCCM3508-RH price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCCM3508-RH fall under?

The MCCM3508-RH is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to MCCM3508-RH when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCCM3508-RH you can contact the distributor directly for product support, shipping queries etc.

Is the MCCM3508-RH RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCCM3508-RH have stock available?

Authorised distributors including element14 have stock available or on a lead time for MCCM3508-RH.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCCM3508-RH often in real-time on the comparison pages.

What if I can't find stock of MCCM3508-RH?

You can fill out our help required form which you can use to request a quote for MCCM3508-RH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay