Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.91
|
No stock
|
Buy Now |
No. of Phases | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 50V |
Forward Current If(AV) | 25A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1.2V |
No. of Pins | 4Pins |
Where can I find additional details, specifications and documents for a MCCM2500-RH?
Additional datasheets, footprints and schematics for MCCM2500-RH are listed on our Part Details page. You can also find images and similar parts to MCCM2500-RH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCCM2500-RH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCCM2500-RH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCCM2500-RH fall under?
The MCCM2500-RH is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to MCCM2500-RH when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCCM2500-RH you can contact the distributor directly for product support, shipping queries etc.
Is the MCCM2500-RH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCCM2500-RH have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MCCM2500-RH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCCM2500-RH often in real-time on the comparison pages.
What if I can't find stock of MCCM2500-RH?
You can fill out our help required form which you can use to request a quote for MCCM2500-RH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.