MCCFR0W4J047JA50 Resistors by Multicomp

CARBON FILM RESISTOR 4.7 OHM 250mW 5%

Status: Unknown
Series: MCCFR0W4J Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0080

Distributor Stock
Logo for Farnell
Farnell
from US$0.0161
1,032
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0080
1,032
in stock
Buy Now
Logo for element14
element14
from US$0.0110
1,032
in stock
Buy Now

Specifications

Resistance 4.7ohm
Product Range MCCFR0W4J Series
Power Rating 250mW
Resistance Tolerance ± 5%
Resistor Case Style Axial Leaded
Voltage Rating 250V
Resistor Element Type Carbon Film


MCCFR0W4J047JA50 Resistors - Fixed Value by Multicomp Pro

CARBON FILM RESISTOR, 4.7 OHM, 250mW, 5%

Status: Unknown
Series: MCCFR0W4J Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Resistance 4.7ohm
Product Range MCCFR0W4J Series
Power Rating 250mW
Resistance Tolerance ± 5%
Resistor Case Style Axial Leaded
Voltage Rating 250V
Resistor Element Type Carbon Film
RoHS Compliant Yes

Alternative Descriptions

Carbon Film Resistor, 4.7 Ohm, 250Mw, 5% | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCCFR0W4J047JA50?

Additional datasheets, footprints and schematics for MCCFR0W4J047JA50 are listed on our Part Details page. You can also find images and similar parts to MCCFR0W4J047JA50 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCCFR0W4J047JA50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCCFR0W4J047JA50 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCCFR0W4J047JA50 fall under?

The MCCFR0W4J047JA50 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to MCCFR0W4J047JA50 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCCFR0W4J047JA50 you can contact the distributor directly for product support, shipping queries etc.

Is the MCCFR0W4J047JA50 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCCFR0W4J047JA50 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCCFR0W4J047JA50.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCCFR0W4J047JA50 often in real-time on the comparison pages.

What if I can't find stock of MCCFR0W4J047JA50?

You can fill out our help required form which you can use to request a quote for MCCFR0W4J047JA50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay