MCCFR0S2J0150A20 Resistors by Multicomp

CARBON FILM RESISTOR 15 OHM 500mW 5%

Status: Unknown
Series: MCCFR0SJ0xxxA20 Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.0203


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.08
-
Buy Now
Logo for element14 element14 US$0.0252
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistance 15ohm
Product Range MCCFR0SJ0xxxA20 Series
Power Rating 500mW
Resistance Tolerance ± 5%
Resistor Case Style Axial Leaded
Voltage Rating 350V
No. of Pins 2Pins


MCCFR0S2J0150A20 Resistors - Fixed Value by Multicomp Pro

CARBON FILM RESISTOR, 15 OHM, 500mW, 5%, FULL REEL

Status: Unknown
Series: MCCFR0SJ0xxxA20 Series
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Resistance 15ohm
Product Range MCCFR0SJ0xxxA20 Series
Power Rating 500mW
Resistance Tolerance ± 5%
Resistor Case Style Axial Leaded
Voltage Rating 350V
No. of Pins 2Pins
RoHS Compliant Yes

Alternative Descriptions

Carbon Film Resistor, 15 Ohm, 500Mw, 5% | Newark Electronics
58K4946 | element14
CARBON FILM RESISTOR, 15 OHM, 500mW, 5% | Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCCFR0S2J0150A20?

Additional datasheets, footprints and schematics for MCCFR0S2J0150A20 are listed on our Part Details page. You can also find images and similar parts to MCCFR0S2J0150A20 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCCFR0S2J0150A20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCCFR0S2J0150A20 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCCFR0S2J0150A20 fall under?

The MCCFR0S2J0150A20 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to MCCFR0S2J0150A20 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCCFR0S2J0150A20 you can contact the distributor directly for product support, shipping queries etc.

Is the MCCFR0S2J0150A20 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCCFR0S2J0150A20 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCCFR0S2J0150A20.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCCFR0S2J0150A20 often in real-time on the comparison pages.

What if I can't find stock of MCCFR0S2J0150A20?

You can fill out our help required form which you can use to request a quote for MCCFR0S2J0150A20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay