MCCC50V220JNPO Capacitors by Multicomp

CERAMIC CAPACITOR 22PF 50V C0G/NP0 5% RADIAL

Status: Unknown
Series: CC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0240

Distributor Stock
Logo for Farnell
Farnell
from US$0.0273
10,883
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0240
10,883
in stock
Buy Now
Logo for element14
element14
from US$0.0499
10,883
in stock
Buy Now

Specifications

Capacitance 22pF
Voltage Rating 50V
Product Range CC Series
Capacitance Tolerance ± 5%
Capacitor Terminals Radial Leaded
Dielectric Characteristic C0G / NP0
Lead Spacing 2.54mm


MCCC50V220JNPO Capacitors by Multicomp Pro

CERAMIC CAPACITOR 22PF 50V, C0G/NP0, 5%, RADIAL

Status: Unknown
Series: CC Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Capacitance 22pF
Voltage Rating 50V
Product Range CC Series
Capacitance Tolerance ± 5%
Dielectric Characteristic C0G / NP0
Lead Spacing 2.54mm
Capacitor Terminals Radial Leaded
RoHS Compliant Yes

Alternative Descriptions

Ceramic Capacitor 22Pf 50V, C0G/Np0, 5%, Radial | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCCC50V220JNPO?

Additional datasheets, footprints and schematics for MCCC50V220JNPO are listed on our Part Details page. You can also find images and similar parts to MCCC50V220JNPO on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCCC50V220JNPO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCCC50V220JNPO price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCCC50V220JNPO fall under?

The MCCC50V220JNPO is listed under Passive Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MCCC50V220JNPO when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCCC50V220JNPO you can contact the distributor directly for product support, shipping queries etc.

Is the MCCC50V220JNPO RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCCC50V220JNPO have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCCC50V220JNPO.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCCC50V220JNPO often in real-time on the comparison pages.

What if I can't find stock of MCCC50V220JNPO?

You can fill out our help required form which you can use to request a quote for MCCC50V220JNPO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay