Status: | Unknown |
---|---|
Series: | CC Series |
RoHS: | Unknown |
No distributors results available
Capacitance | 10000pF |
---|---|
Voltage Rating | 200V |
Product Range | CC Series |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | Y5P |
Lead Spacing | 5mm |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 10% |
No. of Pins | 2Pins |
Operating Temperature Range | -30°C to +85°C |
Where can I find additional details, specifications and documents for a MCCC200V103KY5P?
Additional datasheets, footprints and schematics for MCCC200V103KY5P are listed on our Part Details page. You can also find images and similar parts to MCCC200V103KY5P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCCC200V103KY5P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCCC200V103KY5P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCCC200V103KY5P fall under?
The MCCC200V103KY5P is listed under Passive Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCCC200V103KY5P when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCCC200V103KY5P you can contact the distributor directly for product support, shipping queries etc.
Is the MCCC200V103KY5P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCCC200V103KY5P have stock available?
There is no stock from authorised distributors for MCCC200V103KY5P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCCC200V103KY5P often in real-time on the comparison pages.
What if I can't find stock of MCCC200V103KY5P?
You can fill out our help required form which you can use to request a quote for MCCC200V103KY5P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.