Status: | Unknown |
---|---|
Series: | MCCB Series |
RoHS: | Unknown |
Capacitance | 10µF |
---|---|
Voltage Rating | 50V |
Product Range | MCCB Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5.1mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.6ohm |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
External Depth | 8.5mm |
External Length / Height | 13mm |
External Width | 8.5mm |
Height | 13mm |
Lead Diameter | 0.5mm |
Leakage Current | 4µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
RoHS Compliant | YES |
---|
CAP, 10µF, 50V, 20% | Farnell Contract |
Cap, 10Uf, 50V, Tant, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a MCCB1H106M2ECB?
Additional datasheets, footprints and schematics for MCCB1H106M2ECB are listed on our Part Details page. You can also find images and similar parts to MCCB1H106M2ECB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCCB1H106M2ECB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCCB1H106M2ECB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCCB1H106M2ECB fall under?
The MCCB1H106M2ECB is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCCB1H106M2ECB when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCCB1H106M2ECB you can contact the distributor directly for product support, shipping queries etc.
Is the MCCB1H106M2ECB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCCB1H106M2ECB have stock available?
Authorised distributors including Farnell Contract, element14 and Newark Electronics have stock available or on a lead time for MCCB1H106M2ECB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCCB1H106M2ECB often in real-time on the comparison pages.
What if I can't find stock of MCCB1H106M2ECB?
You can fill out our help required form which you can use to request a quote for MCCB1H106M2ECB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.