Status: | Unknown |
---|---|
Series: | MCCB Series |
RoHS: | Unknown |
Capacitance | 100µF |
---|---|
Voltage Rating | 6.3V |
Product Range | MCCB Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
ESR | 1.6ohm |
SVHC | No SVHC (15-Jan-2018) |
Body Diameter | 8mm |
Capacitance Tolerance ± | ± 20% |
External Depth | 8.5mm |
External Length / Height | 13mm |
External Width | 8.5mm |
Height | 13mm |
Impedance | 1.6ohm |
Impedance Frequency | 100kHz |
Impedance Temperature | 20°C |
Lead Diameter | 0.5mm |
Leakage Current | 5µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +85°C |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 6.3V |
Status: | Unknown |
---|---|
Series: | MCCB Series |
RoHS: | Compliant |
Capacitance | 100µF |
---|---|
Voltage Rating | 6.3V |
Product Range | MCCB Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5.08mm |
ESR | 1.6ohm |
RoHS Compliant | Yes |
CAP, 100µF, 6.3V, 20% | element14 |
Tantalum Capacitor, 100Uf, 6.3V, 2.5 Ohm, 0.2, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a MCCB0J107M2ECB?
Additional datasheets, footprints and schematics for MCCB0J107M2ECB are listed on our Part Details page. You can also find images and similar parts to MCCB0J107M2ECB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCCB0J107M2ECB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCCB0J107M2ECB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCCB0J107M2ECB fall under?
The MCCB0J107M2ECB is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCCB0J107M2ECB when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCCB0J107M2ECB you can contact the distributor directly for product support, shipping queries etc.
Is the MCCB0J107M2ECB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCCB0J107M2ECB have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCCB0J107M2ECB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCCB0J107M2ECB often in real-time on the comparison pages.
What if I can't find stock of MCCB0J107M2ECB?
You can fill out our help required form which you can use to request a quote for MCCB0J107M2ECB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.