Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0087
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0087
|
No stock
|
Buy Now |
Capacitance | 47000pF |
---|---|
Voltage Rating | 10V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Where can I find additional details, specifications and documents for a MCCA001223?
Additional datasheets, footprints and schematics for MCCA001223 are listed on our Part Details page. You can also find images and similar parts to MCCA001223 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCCA001223 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCCA001223 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCCA001223 fall under?
The MCCA001223 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCCA001223 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCCA001223 you can contact the distributor directly for product support, shipping queries etc.
Is the MCCA001223 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCCA001223 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MCCA001223.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCCA001223 often in real-time on the comparison pages.
What if I can't find stock of MCCA001223?
You can fill out our help required form which you can use to request a quote for MCCA001223 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.