Status: | Unknown |
---|---|
Series: | C2E Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO SPST-NC |
---|---|
Switch Operation | Pull/Turn to Reset |
Switch Terminals | Screw |
Contact Current Max | 5A |
Contact Voltage AC Nom | 30V |
Contact Voltage DC Nom | - |
Pushbutton Actuator Style | Mushroom |
IP Rating | IP65 |
Product Range | C2E Series |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Contact Configuration | SPST-NO, SPST-NC |
---|---|
Switch Operation | Pull/Turn to Reset |
Switch Terminals | Screw |
Contact Current Max | 5A |
Contact Voltage AC Nom | 30V |
RoHS Compliant | Yes |
Emergency Stop Sw, Spst, 30V, Screw | Newark Electronics |
EMERGENCY STOP SW, SPST, 30V, SCREW | Farnell |
Where can I find additional details, specifications and documents for a MCC2E-BVE11R?
Additional datasheets, footprints and schematics for MCC2E-BVE11R are listed on our Part Details page. You can also find images and similar parts to MCC2E-BVE11R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCC2E-BVE11R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCC2E-BVE11R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCC2E-BVE11R fall under?
The MCC2E-BVE11R is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to MCC2E-BVE11R when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCC2E-BVE11R you can contact the distributor directly for product support, shipping queries etc.
Is the MCC2E-BVE11R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCC2E-BVE11R have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCC2E-BVE11R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCC2E-BVE11R often in real-time on the comparison pages.
What if I can't find stock of MCC2E-BVE11R?
You can fill out our help required form which you can use to request a quote for MCC2E-BVE11R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.