Status: | Unknown |
---|---|
Series: | MCB Series |
RoHS: | Unknown |
Capacitance | 2200pF |
---|---|
Voltage Rating | 50V |
Product Range | MCB Series |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | Y5P |
Lead Spacing | 5mm |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2019) |
Body Diameter | 6.5mm |
Capacitance Tolerance ± | ± 10% |
Insulation Resistance | 10000Mohm |
Lead Diameter | 0.6mm |
Lead Length | 25mm |
No. of Pins | 2Pins |
Operating Temperature Range | -25°C to +85°C |
Temperature Coeff. + | 60ppm/°C |
Temperature Coeff. - | -60ppm/°C |
Temperature Coefficient | ± 60ppm/°C |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 50V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Ceramic Disc & Plate Capacitor, Mcb Series, 2200 Pf, - 10%, Y5P, 50 V, Radial Leaded Rohs Compliant: Yes |Multicomp Pro MCBU6222K6 | Newark Electronics |
CAP, 2200PF, 50V, 10%, Y5P | element14 |
Where can I find additional details, specifications and documents for a MCBU6222K6?
Additional datasheets, footprints and schematics for MCBU6222K6 are listed on our Part Details page. You can also find images and similar parts to MCBU6222K6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCBU6222K6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCBU6222K6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCBU6222K6 fall under?
The MCBU6222K6 is listed under Passive Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCBU6222K6 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCBU6222K6 you can contact the distributor directly for product support, shipping queries etc.
Is the MCBU6222K6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCBU6222K6 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCBU6222K6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCBU6222K6 often in real-time on the comparison pages.
What if I can't find stock of MCBU6222K6?
You can fill out our help required form which you can use to request a quote for MCBU6222K6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.