MCBS3019P-150U Filters by Multicomp

CHOKE COMMON MODE 15UH 0.5A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.23

Distributor Stock
Logo for Farnell
Farnell
from US$0.23
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.41
-
Buy Now

Specifications

Rated Current 500mA
Inductance 15µH
Product Range -
Impedance -
Common Mode Filter Case 8.3mm x 7mm x 5mm
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
Core Material Ferrite
DC Current Max 500mA
DC Current Rating 500mA
DC Resistance Max 0.035ohm
External Depth 8.3mm
External Length / Height 5mm
External Width 10mm
Height 5mm
Inductance Tolerance ± 20%
Lead Spacing 7mm
No. of Pins 4Pins
Q Test Frequency 1kHz
Resonant Frequency 100MHz


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCBS3019P-150U?

Additional datasheets, footprints and schematics for MCBS3019P-150U are listed on our Part Details page. You can also find images and similar parts to MCBS3019P-150U on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCBS3019P-150U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCBS3019P-150U price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCBS3019P-150U fall under?

The MCBS3019P-150U is listed under Passive Components > Filters > Common Mode Chokes / Filters.

Can I view similar or alternative parts?

You can view similar parts to MCBS3019P-150U when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCBS3019P-150U you can contact the distributor directly for product support, shipping queries etc.

Is the MCBS3019P-150U RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCBS3019P-150U have stock available?

Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for MCBS3019P-150U.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCBS3019P-150U often in real-time on the comparison pages.

What if I can't find stock of MCBS3019P-150U?

You can fill out our help required form which you can use to request a quote for MCBS3019P-150U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay