MCBFS5220-470KU Inductors & Filters by Multicomp

INDUCTOR 47UH 10% SMD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.30

Distributor Stock
Logo for Farnell
Farnell
from US$0.30
No stock
Buy Now

Specifications

Inductance 47µH
RMS Current (Irms) 1.29A
Inductor Construction Shielded
Saturation Current (Isat) -
Product Range -
Power Inductor Case 12.95mm x 9.5mm x 5.2mm
DC Resistance Max 0.5ohm
Inductance Tolerance ± 10%
SVHC No SVHC (15-Jan-2019)
External Depth 5.2mm
External Length / Height 12.95mm
External Width 9.5mm
Lead Spacing 7.62mm
No. of Pins 2Pins


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCBFS5220-470KU?

Additional datasheets, footprints and schematics for MCBFS5220-470KU are listed on our Part Details page. You can also find images and similar parts to MCBFS5220-470KU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCBFS5220-470KU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCBFS5220-470KU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCBFS5220-470KU fall under?

The MCBFS5220-470KU is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to MCBFS5220-470KU when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCBFS5220-470KU you can contact the distributor directly for product support, shipping queries etc.

Is the MCBFS5220-470KU RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCBFS5220-470KU have stock available?

Authorised distributors including Farnell have stock available or on a lead time for MCBFS5220-470KU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCBFS5220-470KU often in real-time on the comparison pages.

What if I can't find stock of MCBFS5220-470KU?

You can fill out our help required form which you can use to request a quote for MCBFS5220-470KU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay