MCBF7330-331MU Inductors & Filters by Multicomp

INDUCTOR 330UH 20% SMD

Status: Unknown
Series: MCBF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.31

Distributor Stock
Logo for Farnell
Farnell
from US$0.31
No stock
Buy Now

Specifications

Inductance 330µH
RMS Current (Irms) 1A
Inductor Construction Unshielded
Saturation Current (Isat) -
Product Range MCBF Series
Power Inductor Case 18.54mm x 15.24mm x 7.11mm
DC Resistance Max 0.56ohm
Inductance Tolerance ± 20%
SVHC No SVHC (15-Jan-2019)
External Depth 7.11mm
External Length / Height 15.24mm
External Width 18.54mm
Lead Spacing 12.92mm
No. of Pins 2Pins


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCBF7330-331MU?

Additional datasheets, footprints and schematics for MCBF7330-331MU are listed on our Part Details page. You can also find images and similar parts to MCBF7330-331MU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCBF7330-331MU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCBF7330-331MU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCBF7330-331MU fall under?

The MCBF7330-331MU is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to MCBF7330-331MU when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCBF7330-331MU you can contact the distributor directly for product support, shipping queries etc.

Is the MCBF7330-331MU RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCBF7330-331MU have stock available?

Authorised distributors including Farnell have stock available or on a lead time for MCBF7330-331MU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCBF7330-331MU often in real-time on the comparison pages.

What if I can't find stock of MCBF7330-331MU?

You can fill out our help required form which you can use to request a quote for MCBF7330-331MU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay