Status: | Unknown |
---|---|
Series: | MCBF Series |
RoHS: | Unknown |
Inductance | 150µH |
---|---|
RMS Current (Irms) | 1.5A |
Inductor Construction | Unshielded |
Saturation Current (Isat) | - |
Product Range | MCBF Series |
Power Inductor Case | 18.54mm x 15.24mm x 7.11mm |
DC Resistance Max | 0.25ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 7.11mm |
External Length / Height | 15.24mm |
External Width | 18.54mm |
Lead Spacing | 12.92mm |
No. of Pins | 2Pins |
Where can I find additional details, specifications and documents for a MCBF7330-151MU?
Additional datasheets, footprints and schematics for MCBF7330-151MU are listed on our Part Details page. You can also find images and similar parts to MCBF7330-151MU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCBF7330-151MU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCBF7330-151MU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCBF7330-151MU fall under?
The MCBF7330-151MU is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MCBF7330-151MU when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCBF7330-151MU you can contact the distributor directly for product support, shipping queries etc.
Is the MCBF7330-151MU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCBF7330-151MU have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MCBF7330-151MU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCBF7330-151MU often in real-time on the comparison pages.
What if I can't find stock of MCBF7330-151MU?
You can fill out our help required form which you can use to request a quote for MCBF7330-151MU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.