MCBF7330-150MU Inductors & Filters by Multicomp

INDUCTOR 15UH 20% 4.5ARMS

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.47

Distributor Stock
Logo for Farnell
Farnell
from US$0.47
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Inductance 15µH
RMS Current (Irms) 4A
Inductor Construction Unshielded
Saturation Current (Isat) -
Product Range -
Power Inductor Case 18.54mm x 15.24mm x 7.11mm
DC Resistance Max 0.036ohm
Inductance Tolerance ± 20%
SVHC No SVHC (15-Jan-2019)
External Depth 7.11mm
External Length / Height 15.24mm
External Width 18.54mm
Lead Spacing 12.92mm
No. of Pins 2Pins
Self Resonant Frequency Min 15MHz


MCBF7330-150MU Inductors by Multicomp Pro

INDUCTOR, 15UH, 4.5ArMs, 20%

Status: Unknown
Series: MCBF Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Inductance 15µH
RMS Current (Irms) 4.5A
Inductor Construction Unshielded
Product Range MCBF Series
Power Inductor Case 18.54mm x 15.24mm x 7.11mm
RoHS Compliant Yes

Alternative Descriptions

INDUCTOR, 15UH, 20%, 4.5ARMS | Farnell
Inductor, 15Uh, 4.5Arms, 20% | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCBF7330-150MU?

Additional datasheets, footprints and schematics for MCBF7330-150MU are listed on our Part Details page. You can also find images and similar parts to MCBF7330-150MU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCBF7330-150MU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCBF7330-150MU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCBF7330-150MU fall under?

The MCBF7330-150MU is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to MCBF7330-150MU when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCBF7330-150MU you can contact the distributor directly for product support, shipping queries etc.

Is the MCBF7330-150MU RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCBF7330-150MU have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MCBF7330-150MU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCBF7330-150MU often in real-time on the comparison pages.

What if I can't find stock of MCBF7330-150MU?

You can fill out our help required form which you can use to request a quote for MCBF7330-150MU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay