Status: | Unknown |
---|---|
Series: | Jumper Wire |
RoHS: | Unknown |
Kit Contents | 65Pcs of Sizes 100mm 150mm 200mm 250mm Jumper Wires |
---|---|
Product Range | Jumper Wire |
SVHC | No SVHC (15-Jan-2018) |
For Use With | Solderless Breadboards |
Wire Gauge:22AWG | element14 |
Jumper Wire Assortment With Tips, 65 Pieces, 22 Awg, 4 Lengths, Assorted Colors | Newark Electronics |
JUMPER WIRE ASSORTMENT, 65PCS, PK65 | Farnell |
Where can I find additional details, specifications and documents for a MCBBJ65?
Additional datasheets, footprints and schematics for MCBBJ65 are listed on our Part Details page. You can also find images and similar parts to MCBBJ65 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCBBJ65 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCBBJ65 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCBBJ65 fall under?
The MCBBJ65 is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Jumper Wire & Assortments.
Can I view similar or alternative parts?
You can view similar parts to MCBBJ65 when available in the Jumper Wire & Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCBBJ65 you can contact the distributor directly for product support, shipping queries etc.
Is the MCBBJ65 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCBBJ65 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for MCBBJ65.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCBBJ65 often in real-time on the comparison pages.
What if I can't find stock of MCBBJ65?
You can fill out our help required form which you can use to request a quote for MCBBJ65 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.