Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Breadboard Type | Solderless Breadboard |
---|---|
Total Number of Tie Points | 400Tie Points |
No. of Distribution Strips / Buses | 2Bus Strips |
No. of Terminal Strips | 1 Terminal Strip |
Board Dimensions (L x W) - Imperial | 3.3" x 2.16" |
Board Dimensions (L x W) - Metric | 84mm x 55mm |
SVHC | No SVHC (27-Jun-2018) |
Board Material | ABS (Acrylonitrile Butadiene Styrene) |
Board Thickness | 8.3mm |
Board Type | Breadboard |
External Depth | 84mm |
External Height | 8.3mm |
External Width | 55mm |
Breadboard Type:Solderless Breadboard | element14 |
Breadboard, Solderless, Abs | Newark Electronics |
BREADBOARD, SOLDERLESS, 300V, ABS | Farnell |
Where can I find additional details, specifications and documents for a MCBB400?
Additional datasheets, footprints and schematics for MCBB400 are listed on our Part Details page. You can also find images and similar parts to MCBB400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCBB400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCBB400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCBB400 fall under?
The MCBB400 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > Prototyping Boards & Breadboards.
Can I view similar or alternative parts?
You can view similar parts to MCBB400 when available in the Prototyping Boards & Breadboards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCBB400 you can contact the distributor directly for product support, shipping queries etc.
Is the MCBB400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCBB400 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for MCBB400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCBB400 often in real-time on the comparison pages.
What if I can't find stock of MCBB400?
You can fill out our help required form which you can use to request a quote for MCBB400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.