Status: | Unknown |
---|---|
Series: | MCB Series |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 16V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | MCB Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Status: | Unknown |
---|---|
Series: | MCB Series |
RoHS: | Compliant |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 16V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | MCB Series |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Cap, 0.1Μf, 16V, 10%, X7R, 0603 | Newark Electronics |
CAP, 0.1µF, 16V, 10%, X7R, 0603 | element14 |
Where can I find additional details, specifications and documents for a MCB0603R104KCT?
Additional datasheets, footprints and schematics for MCB0603R104KCT are listed on our Part Details page. You can also find images and similar parts to MCB0603R104KCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCB0603R104KCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCB0603R104KCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCB0603R104KCT fall under?
The MCB0603R104KCT is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCB0603R104KCT when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCB0603R104KCT you can contact the distributor directly for product support, shipping queries etc.
Is the MCB0603R104KCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCB0603R104KCT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCB0603R104KCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCB0603R104KCT often in real-time on the comparison pages.
What if I can't find stock of MCB0603R104KCT?
You can fill out our help required form which you can use to request a quote for MCB0603R104KCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.