MCAX63V226M6X13 Capacitors by Multicomp

ALUMINUM ELECTROLYTIC CAPACITOR 22UF 63V 20% AXIAL

Status: Unknown
Series: MCAX Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for Farnell
Farnell
from US$0.14
3,814
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.20
3,814
in stock
Buy Now
Logo for element14
element14
from US$0.17
3,814
in stock
Buy Now

Specifications

Capacitance 22µF
Voltage Rating 63V
Product Range MCAX Series
Capacitance Tolerance ± 20%
Capacitor Terminals Axial Leaded
Diameter 6mm
Lead Spacing -
Height 13mm
ESR -


MCAX63V226M6X13 Capacitors by Multicomp Pro

ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 63V, 20%, AXIAL

Status: Unknown
Series: MCAX Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Capacitance 22µF
Voltage Rating 63V
Product Range MCAX Series
Capacitance Tolerance ± 20%
Capacitor Terminals Axial Leaded
Lifetime @ Temperature 2000 hours @ 105°C
RoHS Compliant Yes

Alternative Descriptions

Aluminum Electrolytic Capacitor 22Uf, 63V, 20%, Axial | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCAX63V226M6X13?

Additional datasheets, footprints and schematics for MCAX63V226M6X13 are listed on our Part Details page. You can also find images and similar parts to MCAX63V226M6X13 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCAX63V226M6X13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCAX63V226M6X13 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCAX63V226M6X13 fall under?

The MCAX63V226M6X13 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MCAX63V226M6X13 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCAX63V226M6X13 you can contact the distributor directly for product support, shipping queries etc.

Is the MCAX63V226M6X13 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCAX63V226M6X13 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCAX63V226M6X13.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCAX63V226M6X13 often in real-time on the comparison pages.

What if I can't find stock of MCAX63V226M6X13?

You can fill out our help required form which you can use to request a quote for MCAX63V226M6X13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay