MCAX450V206M13X32 Capacitors by Multicomp

ALUMINUM ELECTROLYTIC CAPACITOR 20UF 450V 20% AXIAL

Status: Unknown
Series: MCAX Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.77

Distributor Stock
Logo for Farnell
Farnell
from US$0.77
1
in stock
Buy Now
Logo for element14
element14
from US$0.79
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Capacitance 20µF
Voltage Rating 450V
Product Range MCAX Series
Capacitance Tolerance ± 20%
Capacitor Terminals Axial Leaded
Diameter 13mm
Lead Spacing -
Height 32mm


MCAX450V206M13X32 Capacitors by Multicomp Pro

ALUMINUM ELECTROLYTIC CAPACITOR 20UF, 450V, 20%, AXIAL

Status: Unknown
Series: MCAX Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Capacitance 20µF
Voltage Rating 450V
Product Range MCAX Series
Capacitance Tolerance ± 20%
Capacitor Terminals Axial Leaded
Lifetime @ Temperature 2000 hours @ 105°C
RoHS Compliant Yes

Alternative Descriptions

ALUMINUM ELECTROLYTIC CAPACITOR 20UF, 45 | element14
Aluminum Electrolytic Capacitor 20Uf, 450V, 20%, Axial | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCAX450V206M13X32?

Additional datasheets, footprints and schematics for MCAX450V206M13X32 are listed on our Part Details page. You can also find images and similar parts to MCAX450V206M13X32 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCAX450V206M13X32 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCAX450V206M13X32 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCAX450V206M13X32 fall under?

The MCAX450V206M13X32 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MCAX450V206M13X32 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCAX450V206M13X32 you can contact the distributor directly for product support, shipping queries etc.

Is the MCAX450V206M13X32 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCAX450V206M13X32 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCAX450V206M13X32.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCAX450V206M13X32 often in real-time on the comparison pages.

What if I can't find stock of MCAX450V206M13X32?

You can fill out our help required form which you can use to request a quote for MCAX450V206M13X32 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay