Status: | Unknown |
---|---|
Series: | MCAX Series |
RoHS: | Unknown |
Capacitance | 2200µF |
---|---|
Voltage Rating | 40V |
Product Range | MCAX Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Axial Leaded |
Diameter | 18mm |
Lead Spacing | - |
Height | 36mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 2000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 20% |
Status: | Unknown |
---|---|
Series: | MCAX Series |
RoHS: | Compliant |
Capacitance | 2200µF |
---|---|
Voltage Rating | 40V |
Product Range | MCAX Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Axial Leaded |
Lifetime @ Temperature | 2000 hours @ 105°C |
RoHS Compliant | Yes |
Aluminum Electrolytic Capacitor 2200Uf, 40V, 20%, Axial | Newark Electronics |
CAP, 2200µF, 40V, 20% | element14 |
Where can I find additional details, specifications and documents for a MCAX40V228M18X36?
Additional datasheets, footprints and schematics for MCAX40V228M18X36 are listed on our Part Details page. You can also find images and similar parts to MCAX40V228M18X36 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCAX40V228M18X36 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCAX40V228M18X36 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCAX40V228M18X36 fall under?
The MCAX40V228M18X36 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCAX40V228M18X36 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCAX40V228M18X36 you can contact the distributor directly for product support, shipping queries etc.
Is the MCAX40V228M18X36 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCAX40V228M18X36 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCAX40V228M18X36.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCAX40V228M18X36 often in real-time on the comparison pages.
What if I can't find stock of MCAX40V228M18X36?
You can fill out our help required form which you can use to request a quote for MCAX40V228M18X36 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.