Status: | Unknown |
---|---|
Series: | MCAX Series |
RoHS: | Unknown |
Capacitance | 500µF |
---|---|
Voltage Rating | 25V |
Product Range | MCAX Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Axial Leaded |
Diameter | 10mm |
Lead Spacing | - |
Height | 21mm |
Status: | Unknown |
---|---|
Series: | MCAX Series |
RoHS: | Compliant |
Capacitance | 500µF |
---|---|
Voltage Rating | 25V |
Product Range | MCAX Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Axial Leaded |
Lifetime @ Temperature | 2000 hours @ 105°C |
RoHS Compliant | Yes |
Aluminum Electrolytic Capacitor 500Uf, 25V, 20%, Axial | Newark Electronics |
Where can I find additional details, specifications and documents for a MCAX25V507M10X21?
Additional datasheets, footprints and schematics for MCAX25V507M10X21 are listed on our Part Details page. You can also find images and similar parts to MCAX25V507M10X21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCAX25V507M10X21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCAX25V507M10X21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCAX25V507M10X21 fall under?
The MCAX25V507M10X21 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCAX25V507M10X21 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCAX25V507M10X21 you can contact the distributor directly for product support, shipping queries etc.
Is the MCAX25V507M10X21 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCAX25V507M10X21 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCAX25V507M10X21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCAX25V507M10X21 often in real-time on the comparison pages.
What if I can't find stock of MCAX25V507M10X21?
You can fill out our help required form which you can use to request a quote for MCAX25V507M10X21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.