Status: | Unknown |
---|---|
Series: | MCAPB Series |
RoHS: | Unknown |
Product Range | MCAPB Series |
---|---|
Inductance | 300µH |
RMS Current (Irms) | 6A |
DC Resistance Max | 0.17ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 17mm |
External Length / Height | 35mm |
External Width | 28mm |
Status: | Unknown |
---|---|
Series: | MCAPB Series |
RoHS: | Compliant |
Product Range | MCAPB Series |
---|---|
Inductance | 300µH |
RMS Current (Irms) | 6A |
DC Resistance Max | 0.17ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 17mm |
RoHS Compliant | Yes |
INDUCTOR, 300UH, 20%, TOROIDAL | element14 |
Inductor, 300Uh, 6A, +20% | Newark Electronics |
Where can I find additional details, specifications and documents for a MCAPB109020067A-301MU?
Additional datasheets, footprints and schematics for MCAPB109020067A-301MU are listed on our Part Details page. You can also find images and similar parts to MCAPB109020067A-301MU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCAPB109020067A-301MU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCAPB109020067A-301MU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCAPB109020067A-301MU fall under?
The MCAPB109020067A-301MU is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MCAPB109020067A-301MU when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCAPB109020067A-301MU you can contact the distributor directly for product support, shipping queries etc.
Is the MCAPB109020067A-301MU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCAPB109020067A-301MU have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCAPB109020067A-301MU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCAPB109020067A-301MU often in real-time on the comparison pages.
What if I can't find stock of MCAPB109020067A-301MU?
You can fill out our help required form which you can use to request a quote for MCAPB109020067A-301MU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.