Status: | Unknown |
---|---|
Series: | MCAPB Series |
RoHS: | Unknown |
Product Range | MCAPB Series |
---|---|
Inductance | 560µH |
RMS Current (Irms) | 1A |
DC Resistance Max | 0.35ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 10mm |
External Length / Height | 18.5mm |
External Width | 17mm |
Status: | Unknown |
---|---|
Series: | MCAPB Series |
RoHS: | Compliant |
Product Range | MCAPB Series |
---|---|
Inductance | 560µH |
RMS Current (Irms) | 1A |
DC Resistance Max | 0.35ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 10mm |
RoHS Compliant | Yes |
Inductor, 560Uh, 20%, Toroidal | Newark Electronics |
INDUCTOR, 560UH, 20%, TOROIDAL | element14 |
Where can I find additional details, specifications and documents for a MCAPB106424076B-561MU?
Additional datasheets, footprints and schematics for MCAPB106424076B-561MU are listed on our Part Details page. You can also find images and similar parts to MCAPB106424076B-561MU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCAPB106424076B-561MU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCAPB106424076B-561MU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCAPB106424076B-561MU fall under?
The MCAPB106424076B-561MU is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MCAPB106424076B-561MU when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCAPB106424076B-561MU you can contact the distributor directly for product support, shipping queries etc.
Is the MCAPB106424076B-561MU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCAPB106424076B-561MU have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCAPB106424076B-561MU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCAPB106424076B-561MU often in real-time on the comparison pages.
What if I can't find stock of MCAPB106424076B-561MU?
You can fill out our help required form which you can use to request a quote for MCAPB106424076B-561MU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.