Status: | Unknown |
---|---|
Series: | MCAPB Series |
RoHS: | Unknown |
Product Range | MCAPB Series |
---|---|
Inductance | 220µH |
RMS Current (Irms) | 500mA |
DC Resistance Max | 0.16ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2019) |
DC Current Rating | 500mA |
External Depth | 11mm |
External Length / Height | 23mm |
External Width | 15.8mm |
Height | 23mm |
Inductor Case Style | Radial Leaded |
No. of Pins | 4Pins |
Resonant Frequency | 10kHz |
Status: | Unknown |
---|---|
Series: | MCAPB Series |
RoHS: | Compliant |
Product Range | MCAPB Series |
---|---|
Inductance | 220µH |
RMS Current (Irms) | 500mA |
DC Resistance Max | 0.16ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2019) |
DC Current Rating | 500mA |
External Depth | 11mm |
RoHS Compliant | Yes |
Inductor, 220Uh, 20%, Toroidal | Newark Electronics |
Where can I find additional details, specifications and documents for a MCAPB105024080A-221MU?
Additional datasheets, footprints and schematics for MCAPB105024080A-221MU are listed on our Part Details page. You can also find images and similar parts to MCAPB105024080A-221MU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCAPB105024080A-221MU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCAPB105024080A-221MU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCAPB105024080A-221MU fall under?
The MCAPB105024080A-221MU is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MCAPB105024080A-221MU when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCAPB105024080A-221MU you can contact the distributor directly for product support, shipping queries etc.
Is the MCAPB105024080A-221MU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCAPB105024080A-221MU have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCAPB105024080A-221MU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCAPB105024080A-221MU often in real-time on the comparison pages.
What if I can't find stock of MCAPB105024080A-221MU?
You can fill out our help required form which you can use to request a quote for MCAPB105024080A-221MU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.