Status: | Unknown |
---|---|
Series: | MCAP Series |
RoHS: | Unknown |
Product Range | MCAP Series |
---|---|
Inductance | 1.619mH |
RMS Current (Irms) | 1A |
DC Resistance Max | 0.48ohm |
Inductance Tolerance | ± 15% |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 14.5mm |
External Length / Height | 30mm |
External Width | 30mm |
Status: | Unknown |
---|---|
Series: | MCAP Series |
RoHS: | Compliant |
Product Range | MCAP Series |
---|---|
Inductance | 1.619mH |
RMS Current (Irms) | 1A |
DC Resistance Max | 0.48ohm |
Inductance Tolerance | ± 15% |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 14.5mm |
External Length / Height | 30mm |
RoHS Compliant | Yes |
Inductor, 1619Uh, 1A | Newark Electronics |
Product Range:MCAP Series | element14 |
Where can I find additional details, specifications and documents for a MCAP110624132A-162U?
Additional datasheets, footprints and schematics for MCAP110624132A-162U are listed on our Part Details page. You can also find images and similar parts to MCAP110624132A-162U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCAP110624132A-162U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCAP110624132A-162U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCAP110624132A-162U fall under?
The MCAP110624132A-162U is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MCAP110624132A-162U when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCAP110624132A-162U you can contact the distributor directly for product support, shipping queries etc.
Is the MCAP110624132A-162U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCAP110624132A-162U have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCAP110624132A-162U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCAP110624132A-162U often in real-time on the comparison pages.
What if I can't find stock of MCAP110624132A-162U?
You can fill out our help required form which you can use to request a quote for MCAP110624132A-162U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.