Status: | Unknown |
---|---|
Series: | MCAP Series |
RoHS: | Unknown |
Product Range | MCAP Series |
---|---|
Inductance | 550µH |
RMS Current (Irms) | 500mA |
DC Resistance Max | 0.7ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2019) |
Core Material | Iron Powder |
DC Current Rating | 500mA |
External Depth | 12mm |
External Length / Height | 22.5mm |
External Width | 22.5mm |
Inductor Case Style | Radial Leaded |
No. of Pins | 2Pins |
Resonant Frequency | 10kHz |
Status: | Unknown |
---|---|
Series: | MCAP Series |
RoHS: | Compliant |
Product Range | MCAP Series |
---|---|
Inductance | 550µH |
RMS Current (Irms) | 500mA |
DC Resistance Max | 0.7ohm |
Inductance Tolerance | ± 20% |
Case Dimensions | 22.5mm x 12mm |
Core Material | Iron Powder |
DC Current Rating | 500mA |
RoHS Compliant | Yes |
Inductor, 550Uh | Newark Electronics |
INDUCTOR, 550UH, AP, 2 PINS | Farnell |
Where can I find additional details, specifications and documents for a MCAP108228086A-551U?
Additional datasheets, footprints and schematics for MCAP108228086A-551U are listed on our Part Details page. You can also find images and similar parts to MCAP108228086A-551U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCAP108228086A-551U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCAP108228086A-551U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCAP108228086A-551U fall under?
The MCAP108228086A-551U is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MCAP108228086A-551U when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCAP108228086A-551U you can contact the distributor directly for product support, shipping queries etc.
Is the MCAP108228086A-551U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCAP108228086A-551U have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for MCAP108228086A-551U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCAP108228086A-551U often in real-time on the comparison pages.
What if I can't find stock of MCAP108228086A-551U?
You can fill out our help required form which you can use to request a quote for MCAP108228086A-551U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.