Status: | Unknown |
---|---|
Series: | MCAL Series |
RoHS: | Unknown |
Product Range | MCAL Series |
---|---|
Inductance | 1.5µH |
DC Current Rating | 830mA |
DC Resistance Max | 0.23ohm |
Inductance Tolerance | ± 10% |
Self Resonant Frequency Min | 131MHz |
SVHC | No SVHC (15-Jan-2019) |
Core Material | Ferrite |
External Diameter | 4mm |
External Length / Height | 10.5mm |
Height | 10.5mm |
Q Factor | 55 |
Q Test Frequency | 7.96MHz |
Resonant Frequency | 131MHz |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
INDUCTOR, 1.5UH, 0.83A, CHOKE AXIAL | element14 |
Inductor, 1.5Uh, 0.83A, Choke Axial | Newark Electronics |
Where can I find additional details, specifications and documents for a MCAL0410A1-1R5KU?
Additional datasheets, footprints and schematics for MCAL0410A1-1R5KU are listed on our Part Details page. You can also find images and similar parts to MCAL0410A1-1R5KU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCAL0410A1-1R5KU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCAL0410A1-1R5KU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCAL0410A1-1R5KU fall under?
The MCAL0410A1-1R5KU is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MCAL0410A1-1R5KU when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCAL0410A1-1R5KU you can contact the distributor directly for product support, shipping queries etc.
Is the MCAL0410A1-1R5KU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCAL0410A1-1R5KU have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCAL0410A1-1R5KU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCAL0410A1-1R5KU often in real-time on the comparison pages.
What if I can't find stock of MCAL0410A1-1R5KU?
You can fill out our help required form which you can use to request a quote for MCAL0410A1-1R5KU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.