Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Keypad Array | 3 x 4 |
Keypad Output | Matrix |
Housing Material | Metal |
Contact Current Max | 20mA |
Contact Voltage DC Nom | 24V |
No. of Keys | 12 |
Panel Cutout Width | 62mm |
Panel Cutout Height | 70.4mm |
SVHC | No SVHC (07-Jul-2017) |
Colour | Silver |
Contact Resistance | 200ohm |
No. of Mechanical Operations | 2000000 |
Operating Force | 0.98N |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Switch Type | - |
Travel | 2mm |
Switch, Keypad, 3X4, 20Ma, 24V, Metal | Newark Electronics |
KEYPAD, Metal IP67 3X4 | element14 |
KEYPAD, METAL, IP67, 3X4 | Farnell |
Where can I find additional details, specifications and documents for a MCAK707NSSBWPMM?
Additional datasheets, footprints and schematics for MCAK707NSSBWPMM are listed on our Part Details page. You can also find images and similar parts to MCAK707NSSBWPMM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCAK707NSSBWPMM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCAK707NSSBWPMM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCAK707NSSBWPMM fall under?
The MCAK707NSSBWPMM is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCAK707NSSBWPMM when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCAK707NSSBWPMM you can contact the distributor directly for product support, shipping queries etc.
Is the MCAK707NSSBWPMM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCAK707NSSBWPMM have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCAK707NSSBWPMM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCAK707NSSBWPMM often in real-time on the comparison pages.
What if I can't find stock of MCAK707NSSBWPMM?
You can fill out our help required form which you can use to request a quote for MCAK707NSSBWPMM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.