Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Keypad Array | 4 x 4 |
Keypad Output | Matrix |
Housing Material | Plastic |
Contact Current Max | 20mA |
Contact Voltage DC Nom | 24V |
No. of Keys | 16 |
Panel Cutout Width | 60mm |
Panel Cutout Height | 57mm |
SVHC | No SVHC (07-Jul-2017) |
Colour | Black |
Contact Resistance | 200ohm |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Switch Type | - |
Switch, Keypad, 4X4, 20Ma, 24V, Plastic | Newark Electronics |
KEYPAD, 4X4 Plastic | element14 |
KEYPAD, 4X4 ARRAY, 0.02A, 24VDC, PLASTIC | Farnell |
Where can I find additional details, specifications and documents for a MCAK1604NBWB?
Additional datasheets, footprints and schematics for MCAK1604NBWB are listed on our Part Details page. You can also find images and similar parts to MCAK1604NBWB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCAK1604NBWB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCAK1604NBWB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCAK1604NBWB fall under?
The MCAK1604NBWB is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCAK1604NBWB when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCAK1604NBWB you can contact the distributor directly for product support, shipping queries etc.
Is the MCAK1604NBWB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCAK1604NBWB have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCAK1604NBWB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCAK1604NBWB often in real-time on the comparison pages.
What if I can't find stock of MCAK1604NBWB?
You can fill out our help required form which you can use to request a quote for MCAK1604NBWB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.