Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fan Frame Size | - |
---|---|
Fixing Centres | 82.5mm |
Filter Material | - |
Guard Material | Aluminium Stainless Steel |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | EMC Screen |
Colour | Silver |
Depth | 3.5mm |
External Depth | 3.5mm |
External Height | 83.82mm |
External Length / Height | 83.82mm |
External Width | 83.82mm |
Fan Size | 80mm |
Fixing Hole Diameter | 4.32mm |
Material | Aluminium / Stainless Steel |
Where can I find additional details, specifications and documents for a MCAFM-80M?
Additional datasheets, footprints and schematics for MCAFM-80M are listed on our Part Details page. You can also find images and similar parts to MCAFM-80M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCAFM-80M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCAFM-80M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCAFM-80M fall under?
The MCAFM-80M is listed under Cooling & Thermal Management > Fans & Blowers > Fan Filter Assemblies.
Can I view similar or alternative parts?
You can view similar parts to MCAFM-80M when available in the Fan Filter Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCAFM-80M you can contact the distributor directly for product support, shipping queries etc.
Is the MCAFM-80M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCAFM-80M have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCAFM-80M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCAFM-80M often in real-time on the comparison pages.
What if I can't find stock of MCAFM-80M?
You can fill out our help required form which you can use to request a quote for MCAFM-80M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.