Status: | Unknown |
---|---|
Series: | MCADA Series |
RoHS: | Unknown |
Prices starting from US$21.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$21.37
|
No stock
|
Buy Now |
Contact Configuration | SPDT-1NO / 1NC |
---|---|
Switch Operation | Off-On |
Switch Terminals | Quick Connect Solder |
Contact Current Max | 8A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Pushbutton Actuator Style | Mushroom |
IP Rating | IP65 |
Product Range | MCADA Series |
SVHC | No SVHC (07-Jul-2017) |
Actuator / Cap Colour | Red |
Actuator Diameter | 28mm |
Contact Current AC Max | 8A |
Contact Voltage AC Max | 250VAC |
Dielectric Strength VDC | 2000VAC |
External Diameter | 28mm |
IP / NEMA Rating | IP65 |
No. of Mechanical Operations | 100000 |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Panel Cutout Diameter | 16mm |
Panel Thickness Max | 5mm |
Panel Thickness Min | 0.5mm |
Switching Current AC Max | 5A |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Contact Configuration | SPDT-1NO, SPDT-NC |
---|---|
Switch Operation | Pushlock Turn Reset |
Switch Terminals | Quick Connect, Solder |
Contact Current Max | 8A |
Contact Voltage AC Nom | 250V |
IP Rating | IP65 |
RoHS Compliant | Yes |
SWITCH, EMERGENCY STOP, 12V, LED ILLUM | Farnell |
Where can I find additional details, specifications and documents for a MCADA16E6-R11-B1JR?
Additional datasheets, footprints and schematics for MCADA16E6-R11-B1JR are listed on our Part Details page. You can also find images and similar parts to MCADA16E6-R11-B1JR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCADA16E6-R11-B1JR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCADA16E6-R11-B1JR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCADA16E6-R11-B1JR fall under?
The MCADA16E6-R11-B1JR is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to MCADA16E6-R11-B1JR when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCADA16E6-R11-B1JR you can contact the distributor directly for product support, shipping queries etc.
Is the MCADA16E6-R11-B1JR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCADA16E6-R11-B1JR have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MCADA16E6-R11-B1JR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCADA16E6-R11-B1JR often in real-time on the comparison pages.
What if I can't find stock of MCADA16E6-R11-B1JR?
You can fill out our help required form which you can use to request a quote for MCADA16E6-R11-B1JR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.