Status: | Unknown |
---|---|
Series: | ABT Series |
RoHS: | Unknown |
Transducer Function | Sounder |
---|---|
Element Type | Piezo |
Resonant Frequency | 2.8kHz |
Resonant Resistance | 600ohm |
Capacitance | 37000pF |
External Diameter | 35mm |
External Height | 0.51mm |
Product Range | ABT Series |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | YES |
---|
Audio Element, Piezo, 2.8Khz, 35Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a MCABT-455-RC?
Additional datasheets, footprints and schematics for MCABT-455-RC are listed on our Part Details page. You can also find images and similar parts to MCABT-455-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCABT-455-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCABT-455-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCABT-455-RC fall under?
The MCABT-455-RC is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to MCABT-455-RC when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCABT-455-RC you can contact the distributor directly for product support, shipping queries etc.
Is the MCABT-455-RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCABT-455-RC have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCABT-455-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCABT-455-RC often in real-time on the comparison pages.
What if I can't find stock of MCABT-455-RC?
You can fill out our help required form which you can use to request a quote for MCABT-455-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.