MCABS-231-RC Speaker Drivers & Accessories by Multicomp

TRANSDUCER SPEAKER 800HZ

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.92

Distributor Stock
Logo for Farnell
Farnell
from US$2.08
25
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.92
25
in stock
Buy Now
Logo for element14
element14
from US$1.80
25
in stock
Buy Now

Specifications

Transducer Function Speaker
Power Rating RMS 500mW
Impedance 32ohm
Sensitivity (dB) -
Resonant Frequency 800Hz
Frequency Response Min 0kHz
Frequency Response Max 10kHz
Product Range -
SVHC No SVHC (27-Jun-2018)


MCABS-231-RC Speaker Components by Multicomp Pro

TRANSDUCER, SPEAKER, 800HZ

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Driver Type Miniature
External Diameter - Metric 23mm
Impedance 32ohm
Power Rating Nom 500mW
Sound Level SPL 87dB
External Diameter - Imperial 0.906"
Frequency Response Min 800Hz
Speaker Shape Round
RoHS Compliant Yes

Alternative Descriptions

Transducer, Speaker, 800Hz | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCABS-231-RC?

Additional datasheets, footprints and schematics for MCABS-231-RC are listed on our Part Details page. You can also find images and similar parts to MCABS-231-RC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCABS-231-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCABS-231-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCABS-231-RC fall under?

The MCABS-231-RC is listed under Audio Visual > Speaker Drivers & Accessories > Miscellaneous Speaker Drive Units.

Can I view similar or alternative parts?

You can view similar parts to MCABS-231-RC when available in the Miscellaneous Speaker Drive Units range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCABS-231-RC you can contact the distributor directly for product support, shipping queries etc.

Is the MCABS-231-RC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCABS-231-RC have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCABS-231-RC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCABS-231-RC often in real-time on the comparison pages.

What if I can't find stock of MCABS-231-RC?

You can fill out our help required form which you can use to request a quote for MCABS-231-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay