MCA29Z-KG4 Switches, Relays & Solenoids by Multicomp

FINGER GUARD 40MM E-STOP SWITCH IP65

Status: Unknown
Series: A29Z Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$2.40


Distributor Starting From Stock
Logo for Rapid Electronics Rapid Electronics US$9.77
155
Buy Now
Logo for Chip One Stop Chip One Stop US$9.71
155
Buy Now
Logo for Newark Electronics Newark Electronics US$2.40
34
Buy Now
View Full Pricing & Stock Comparison

Specifications

For Use With 40mm Illum & Non-Illum Emergency Stop Switches
Product Range A29Z Series
SVHC No SVHC (07-Jul-2017)


MCA29Z-KG4 Switches by Multicomp Pro

FINGER GUARD, 40MM E-STOP SWITCH, IP65

Status: Unknown
Series: A29Z Series
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

For Use With 40mm Illum & Non-Illum Emergency Stop Switches
Product Range A29Z Series
SVHC No SVHC (15-Jan-2019)
RoHS Compliant Yes

Alternative Descriptions

FINGER GUARD 40MM E-STOP SWITCH IP65 | Rapid Electronics
Finger Guard, 40Mm E-Stop Switch, Ip65 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCA29Z-KG4?

Additional datasheets, footprints and schematics for MCA29Z-KG4 are listed on our Part Details page. You can also find images and similar parts to MCA29Z-KG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCA29Z-KG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCA29Z-KG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCA29Z-KG4 fall under?

The MCA29Z-KG4 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to MCA29Z-KG4 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCA29Z-KG4 you can contact the distributor directly for product support, shipping queries etc.

Is the MCA29Z-KG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCA29Z-KG4 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics and Farnell Contract have stock available or on a lead time for MCA29Z-KG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCA29Z-KG4 often in real-time on the comparison pages.

What if I can't find stock of MCA29Z-KG4?

You can fill out our help required form which you can use to request a quote for MCA29Z-KG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay