MCA20L-V4E01Q5R Industrial Automation & Control Gear by Multicomp

EMERGENCY STOP SW SPST-NC 120V SCREW

Status: Unknown
Series: A20L Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.99

Distributor Stock
Logo for Farnell
Farnell
from US$5.55
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.99
100
in stock
Buy Now

Specifications

Contact Configuration SPST-NC
Switch Operation Push-Pull
Switch Terminals Screw
Contact Current Max 10A
Contact Voltage AC Nom 120V
Contact Voltage DC Nom -
Pushbutton Actuator Style Mushroom
IP Rating IP65
Product Range A20L Series
SVHC No SVHC (07-Jul-2017)


MCA20L-V4E01Q5R Switches by Multicomp Pro

EMERGENCY STOP SW, SPST-NC, 120V, SCREWPushbutton Actuator

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Contact Configuration SPST-NC
Switch Operation Push-Pull
Switch Terminals Screw
Contact Current Max 10A
Contact Voltage AC Nom 120V
RoHS Compliant Yes

Alternative Descriptions

Emergency Stop Sw, Spst-Nc, 120V, Screw | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCA20L-V4E01Q5R?

Additional datasheets, footprints and schematics for MCA20L-V4E01Q5R are listed on our Part Details page. You can also find images and similar parts to MCA20L-V4E01Q5R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCA20L-V4E01Q5R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCA20L-V4E01Q5R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCA20L-V4E01Q5R fall under?

The MCA20L-V4E01Q5R is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.

Can I view similar or alternative parts?

You can view similar parts to MCA20L-V4E01Q5R when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCA20L-V4E01Q5R you can contact the distributor directly for product support, shipping queries etc.

Is the MCA20L-V4E01Q5R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCA20L-V4E01Q5R have stock available?

Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for MCA20L-V4E01Q5R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCA20L-V4E01Q5R often in real-time on the comparison pages.

What if I can't find stock of MCA20L-V4E01Q5R?

You can fill out our help required form which you can use to request a quote for MCA20L-V4E01Q5R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay