Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 33mA |
Output Voltage - Output 2 | -15V |
Output Current - Output 2 | 33mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | - |
Input Voltage DC Max | 12V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 10.16mm |
Height | 6.35mm |
Depth | 20.32mm |
SVHC | No SVHC (07-Jul-2017) |
Isolation Voltage | 1000V |
Power Rating | 1W |
Supply Voltage | 12V |
DC/DC CONVERTER, 1W, DUAL O/P | element14 |
Where can I find additional details, specifications and documents for a MCA12D15D?
Additional datasheets, footprints and schematics for MCA12D15D are listed on our Part Details page. You can also find images and similar parts to MCA12D15D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCA12D15D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCA12D15D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCA12D15D fall under?
The MCA12D15D is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to MCA12D15D when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCA12D15D you can contact the distributor directly for product support, shipping queries etc.
Is the MCA12D15D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCA12D15D have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCA12D15D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCA12D15D often in real-time on the comparison pages.
What if I can't find stock of MCA12D15D?
You can fill out our help required form which you can use to request a quote for MCA12D15D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.