Status: | Unknown |
---|---|
Series: | MCA Series |
RoHS: | Unknown |
Capacitance | 220pF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | MCA Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Capacitance Tolerance + | 5% |
Capacitance Tolerance ± | ± 5% |
Capacitor Terminals | SMD |
External Depth | 1.4mm |
External Length / Height | 2mm |
External Width | 1.2mm |
Insulation Resistance | 10000Mohm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 4000 |
Tape Width | 8mm |
Temperature Coefficient | 0ppm/°C ± 30ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 100V |
Status: | Unknown |
---|---|
Series: | MCA Series |
RoHS: | Compliant |
Capacitance | 220pF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | MCA Series |
RoHS Compliant | Yes |
CAP, 220PF, 100V, 5%, C0G/NP0, 0805 | element14 |
Ceramic Capacitor 220Pf 100V, C0G, 5%, 0805 | Newark Electronics |
Where can I find additional details, specifications and documents for a MCA0805C221JCT?
Additional datasheets, footprints and schematics for MCA0805C221JCT are listed on our Part Details page. You can also find images and similar parts to MCA0805C221JCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCA0805C221JCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCA0805C221JCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCA0805C221JCT fall under?
The MCA0805C221JCT is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCA0805C221JCT when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCA0805C221JCT you can contact the distributor directly for product support, shipping queries etc.
Is the MCA0805C221JCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCA0805C221JCT have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCA0805C221JCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCA0805C221JCT often in real-time on the comparison pages.
What if I can't find stock of MCA0805C221JCT?
You can fill out our help required form which you can use to request a quote for MCA0805C221JCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.