MC9A12-5034 Connectors by Multicomp

HEADER STRAIGHT 50WAY

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.36

Distributor Stock
Logo for Farnell
Farnell
from US$1.50
No stock
Buy Now
Logo for element14
element14
from US$0.36
-
Buy Now

Specifications

Pitch Spacing 2.54mm
No. of Contacts 50Contacts
Gender Header
Product Range -
Contact Termination Type Through Hole
No. of Rows 2Rows
Contact Plating Gold Plated Contacts
Contact Material Brass
SVHC No SVHC (07-Jul-2017)
Approval Category DIN 41651 MILC-83503/7C
Colour Black
Connector Mounting Orientation Vertical
Contact Resistance 20mohm
Contact Termination Through Hole Vertical
Current Rating 1A
Flammability Rating UL94V-0
Insulation Resistance 1000Mohm
Lead Spacing 2.54mm
Material Glass Filled Polyester Resin
No. of Mating Cycles 100
Operating Temperature Max 105°C
Operating Temperature Min -55°C
Polarisation Type Bump
Terminal Plating Tin - lead over nickel
Termination Method Solder


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC9A12-5034?

Additional datasheets, footprints and schematics for MC9A12-5034 are listed on our Part Details page. You can also find images and similar parts to MC9A12-5034 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC9A12-5034 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC9A12-5034 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC9A12-5034 fall under?

The MC9A12-5034 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to MC9A12-5034 when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC9A12-5034 you can contact the distributor directly for product support, shipping queries etc.

Is the MC9A12-5034 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC9A12-5034 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for MC9A12-5034.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC9A12-5034 often in real-time on the comparison pages.

What if I can't find stock of MC9A12-5034?

You can fill out our help required form which you can use to request a quote for MC9A12-5034 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay