Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.15
|
No stock
|
Buy Now |
Switch Operation | On-(On) |
---|---|
Contact Configuration | DPDT |
Contact Voltage AC Nom | 20V |
Contact Voltage DC Nom | 20V |
Contact Current Max | 400mA |
Switch Terminals | Solder |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Actuator / Cap Colour | Black |
IP Rating | IP67 |
Where can I find additional details, specifications and documents for a MC8UD8WR2C2M7RES?
Additional datasheets, footprints and schematics for MC8UD8WR2C2M7RES are listed on our Part Details page. You can also find images and similar parts to MC8UD8WR2C2M7RES on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC8UD8WR2C2M7RES on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC8UD8WR2C2M7RES price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC8UD8WR2C2M7RES fall under?
The MC8UD8WR2C2M7RES is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MC8UD8WR2C2M7RES when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC8UD8WR2C2M7RES you can contact the distributor directly for product support, shipping queries etc.
Is the MC8UD8WR2C2M7RES RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC8UD8WR2C2M7RES have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MC8UD8WR2C2M7RES.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC8UD8WR2C2M7RES often in real-time on the comparison pages.
What if I can't find stock of MC8UD8WR2C2M7RES?
You can fill out our help required form which you can use to request a quote for MC8UD8WR2C2M7RES from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.